Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR MIC94062YML TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 138775-MIC94062YML TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 138775-MIC94062YML TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR - MIC94062YML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR
MIC94062YML TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR MIC94062YML TR
Manufacturer: Microchip Technology Win Source Part Number: 138775-MIC94062YML TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 138775-MIC94062YML TR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-TMLF (1.2x1.6)
Supply Voltage - Operating: Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94062YML TR
PMIC - Power Distribution Switches, Load Drivers MIC94062YML TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site
Power Distribution Switches, Load Drivers - MIC94062YML TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC94062YML TR
Power Distribution Switches, Load Drivers MIC94062YML TR
Power Switch/Driver 1:1 P-Channel 2A 4-TMLF® (1.2x1.6)

Power Switch/Driver 1:1 P-Channel 2A 4-TMLF® (1.2x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94062YML TR MIC94062YML TR MIC94062YML TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062YML TR PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details