TE Connectivity Tb, Power Distribution, 1P, 3Awg; Rated Current Entrelec Te Connectivity 1SNL340011R0000

Description
TB, POWER DISTRIBUTION, 1P, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 3Awg; Rated Current Entrelec Te Connectivity - 39AH8612 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 3Awg; Rated Current Entrelec Te Connectivity
39AH8612
Tb, Power Distribution, 1P, 3Awg; Rated Current Entrelec Te Connectivity 39AH8612
TB, POWER DISTRIBUTION, 1P, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Power Distribution, 1Pole, 3Awg; Rated Current Entrelec Te Connectivity - 99AC9977 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 3Awg; Rated Current Entrelec Te Connectivity
99AC9977
Tb, Power Distribution, 1Pole, 3Awg; Rated Current Entrelec Te Connectivity 99AC9977
TB, POWER DISTRIBUTION, 1POLE, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connections Per Pole:12; RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 3AWG; Rated Current:550A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connections Per Pole:12; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 39AH8612
Product Name Tb, Power Distribution, 1P, 3Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details