Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062BC6-TR MIC94062BC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788816-MIC94062BC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788816-MIC94062BC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062BC6-TR
MIC94062BC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062BC6-TR MIC94062BC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788816-MIC94062BC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788816-MIC94062BC6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Slew Rate Controlled
Package: 6-TSSOP, SC-88, SOT-363
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.7 V ~ 5.5 V
Rds On (Typ): 77 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94062BC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94062BC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94062BC6-TR MIC94062BC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94062BC6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers