TE Connectivity Battery Distribution Units 2819050-2

Description
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Product Type Features Fuse Type : High Current Fuse Termination Features Battery Termination : Battery Clamp Fuse Termination : Terminal Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Product Type Features Fuse Type : High Current Fuse Termination Features Battery Termination : Battery Clamp Fuse Termination : Terminal Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Distribution Units - 2819050-2 - TE Connectivity
Berwyn, PA, United States
Battery Distribution Units
2819050-2
Battery Distribution Units 2819050-2
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Product Type Features Fuse Type : High Current Fuse Termination Features Battery Termination : Battery Clamp Fuse Termination : Terminal Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 3G

Product Type Features


  • Fuse Type : High Current Fuse

Termination Features


  • Battery Termination : Battery Clamp
  • Fuse Termination : Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 2819050-2
Product Name Battery Distribution Units
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details