Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR MIC94061YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003564-MIC94061YMT-T R Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003564-MIC94061YMT-T R Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR - MIC94061YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR
MIC94061YMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR MIC94061YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 003564-MIC94061YMT-T R Packaging: Reel - TR Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003564-MIC94061YMT-TR
Packaging: Reel - TR
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-TMLF (1.2x1.6)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Switch, 1.7-5.5V, Hs, 2A, 6Sc70; Power Load Switch Type Microchip - 78Y8356 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1.7-5.5V, Hs, 2A, 6Sc70; Power Load Switch Type Microchip
78Y8356
Switch, 1.7-5.5V, Hs, 2A, 6Sc70; Power Load Switch Type Microchip 78Y8356
SWITCH, 1.7-5.5V, HS, 2A, 6SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:TMLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

SWITCH, 1.7-5.5V, HS, 2A, 6SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:TMLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip - 41AH8571 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip
41AH8571
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip 41AH8571
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:TMLF; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:TMLF; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94061YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94061YMT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94061YMT-TR 78Y8356 MIC94061YMT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94061YMT-TR Switch, 1.7-5.5V, Hs, 2A, 6Sc70; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 325175 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details