Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YMT-TR MIC94060YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003562-MIC94060YMT-T R Packaging: Cut Reel Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003562-MIC94060YMT-T R Packaging: Cut Reel Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YMT-TR
MIC94060YMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YMT-TR MIC94060YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 003562-MIC94060YMT-T R Packaging: Cut Reel Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003562-MIC94060YMT-TR
Packaging: Cut Reel
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-TMLF (1.2x1.6)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94060YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94060YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94060YMT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94060YMT-TR MIC94060YMT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YMT-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 937313 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details