Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060BC6 MIC94060BC6

Description
Manufacturer: Microchip Technology Win Source Part Number: 058908-MIC94060BC6 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI1869DH-T1-E3; MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058908-MIC94060BC6 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI1869DH-T1-E3; MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060BC6
MIC94060BC6
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060BC6 MIC94060BC6
Manufacturer: Microchip Technology Win Source Part Number: 058908-MIC94060BC6 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SI1869DH-T1-E3; MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 058908-MIC94060BC6
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 77 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SI1869DH-T1-E3; MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC94060BC6
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060BC6
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details