Microchip Technology, Inc. 6V 2A MOSFET Transistor MIC94052YC6-TR

Description
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052YC6-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94052YC6-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052YC6-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94052YC6-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2A MOSFET Transistor
278-MIC94052YC6-TR
6V 2A MOSFET Transistor 278-MIC94052YC6-TR
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052YC6-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94052YC6-TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052YC6-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94052YC6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052YC6-TR - 003559-MIC94052YC6-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052YC6-TR
003559-MIC94052YC6-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052YC6-TR 003559-MIC94052YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 003559-MIC94052YC6-T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 270mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 84 mOhm @ 100mA, 4.5V

Manufacturer: Microchip Technology
Win Source Part Number: 003559-MIC94052YC6-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 270mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 6V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Maximum Gate-Source Voltage: 6V
Maximum Rds On at Id,Vgs: 84 mOhm @ 100mA, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 576-2938-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2938-1-ND
Single FETs, MOSFETs 576-2938-1-ND
P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 576-2938-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2938-2-ND
Single FETs, MOSFETs 576-2938-2-ND
P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 576-2938-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2938-6-ND
Single FETs, MOSFETs 576-2938-6-ND
P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

P-Channel 6V 2A (Ta) 270mW (Ta) Surface Mount SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.8V-rated PFET

MOSFET 1.8V-rated PFET

Buy Now Datasheet
Mosfet, P-Ch, -6V, -2A, Sc-70; Channel Type Microchip - 11AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -6V, -2A, Sc-70; Channel Type Microchip
11AC9676
Mosfet, P-Ch, -6V, -2A, Sc-70; Channel Type Microchip 11AC9676
MOSFET, P-CH, -6V, -2A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:6V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, -6V, -2A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:6V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -6V, -2A, Sc-70; Transistor Polarity Microchip - 57AC2606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -6V, -2A, Sc-70; Transistor Polarity Microchip
57AC2606
Mosfet, P-Ch, -6V, -2A, Sc-70; Transistor Polarity Microchip 57AC2606
MOSFET, P-CH, -6V, -2A, SC-70; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-6V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -6V, -2A, SC-70; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-6V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - MIC94052YC6-TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MIC94052YC6-TR
Single FETs, MOSFETs MIC94052YC6-TR
MOSFET P-CH 6V 2A SC70-6

MOSFET P-CH 6V 2A SC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MIC94052YC6-TR 003559-MIC94052YC6-TR 576-2938-1-ND MIC94052YC6-TR 11AC9676 57AC2606 MIC94052YC6-TR
Product Name 6V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052YC6-TR Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -6V, -2A, Sc-70; Channel Type Microchip Mosfet, P-Ch, -6V, -2A, Sc-70; Transistor Polarity Microchip Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 6 volts 6 volts 6 volts
PD 270 milliwatts 270 milliwatts 270 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463556-TPS2814 - Win Source Electronics
Texas Instruments
Specs
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
N-channel 40 V, 0.7 mΩ standard level MOSFET in LFPAK88 - BUK7S0R7-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 425000 milliamps
View Details
9 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers