Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR MIC94043YFL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003557-MIC94043YFL-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003557-MIC94043YFL-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR - MIC94043YFL-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR
MIC94043YFL-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR MIC94043YFL-TR
Manufacturer: Microchip Technology Win Source Part Number: 003557-MIC94043YFL-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003557-MIC94043YFL-TR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 28 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-MLF (1.2x1.2)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip - 03AJ2225 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip
03AJ2225
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip 03AJ2225
LOAD SWITCH, 1.7-5.5V, 3A, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

LOAD SWITCH, 1.7-5.5V, 3A, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94043YFL-TR
PMIC - Power Distribution Switches, Load Drivers MIC94043YFL-TR
IC PWR SWITCH P-CHAN 1:1 4MLF

IC PWR SWITCH P-CHAN 1:1 4MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94043YFL-TR 03AJ2225 MIC94043YFL-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94043YFL-TR Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details