Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR MIC94040YFL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 759337-MIC94040YFL-T R Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: MIC94040 Categories: Integrated Circuits Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ADP197ACBZ-R7; LT1188CT; LT1188MK; LT1188CK; Introduction Date: May 30, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC94040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.7V ~ 5.5V Rds On: 28mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 759337-MIC94040YFL-T R Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: MIC94040 Categories: Integrated Circuits Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ADP197ACBZ-R7; LT1188CT; LT1188MK; LT1188CK; Introduction Date: May 30, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC94040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.7V ~ 5.5V Rds On: 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR - MIC94040YFL-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR
MIC94040YFL-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR MIC94040YFL-TR
Manufacturer: Microchip Technology Win Source Part Number: 759337-MIC94040YFL-T R Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: MIC94040 Categories: Integrated Circuits Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): ADP197ACBZ-R7; LT1188CT; LT1188MK; LT1188CK; Introduction Date: May 30, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC94040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.7V ~ 5.5V Rds On: 28mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 759337-MIC94040YFL-TR
Packaging: Reel
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Family Name: MIC94040
Categories: Integrated Circuits
Supplier Device Package: 4-MLF (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-WQFN, 4-MLF
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): ADP197ACBZ-R7; LT1188CT; LT1188MK; LT1188CK;
Introduction Date: May 30, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MIC94040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.7V ~ 5.5V
Rds On: 28mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94040YFL-TR
PMIC - Power Distribution Switches, Load Drivers MIC94040YFL-TR
IC PWR SWITCH P-CHAN 1:1 4MLF

IC PWR SWITCH P-CHAN 1:1 4MLF

Supplier's Site Datasheet
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip - 52AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip
52AH1195
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip 52AH1195
POWER LOAD SWITCH, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip - 64AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip
64AH4170
Load Switch, 1.7-5.5V, 3A, 4Mlf; Power Load Switch Type Microchip 64AH4170
LOAD SWITCH, 1.7-5.5V, 3A, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

LOAD SWITCH, 1.7-5.5V, 3A, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94040YFL-TR MIC94040YFL-TR 52AH1195
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94040YFL-TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details