Microchip Technology, Inc. Simple 1.2A Linear Lithium-Ion Battery MIC79110

Description
The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full functionality into a small space. Other features of the MIC79110 include two independent end-of-charge indications, including a digital indication that is programmable with a resistor-to-ground and an analog current output that is proportional to the output current, allowing for monitoring of the actual charging current. Additional features include very low dropout (550mV over the temperature range), thermal shutdown, and reverse polarity protection. In the event the input voltage to the charger is disconnected, the MIC79110 also provides minimal reverse-current and reversed-battery protection. Available in both fixed 4.2V and adjustable outputs, the MIC79110 is offered in the leadless 10-pin 3mm x 3mm MLF® with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 16V High output voltage accuracy of ±0.75% over -5°C to +60°C Current Limit ±5% accurate from -5°C <= Tj <= + 125°C Programmable end-of-charge flag Analog output proportional to output current Adjustable and fixed 4.2V output Low dropout voltage of 550mV at 700mA load, over temperature 1.2A output current Excellent line and load regulation specifications Reverse current and protection Thermal shutdown and current limit protection Tiny 10-pin 3mm x 3mm MLF®package Junction temperature range: -40°C to +125°C
Description
The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full functionality into a small space. Other features of the MIC79110 include two independent end-of-charge indications, including a digital indication that is programmable with a resistor-to-ground and an analog current output that is proportional to the output current, allowing for monitoring of the actual charging current. Additional features include very low dropout (550mV over the temperature range), thermal shutdown, and reverse polarity protection. In the event the input voltage to the charger is disconnected, the MIC79110 also provides minimal reverse-current and reversed-battery protection. Available in both fixed 4.2V and adjustable outputs, the MIC79110 is offered in the leadless 10-pin 3mm x 3mm MLF® with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 16V High output voltage accuracy of ±0.75% over -5°C to +60°C Current Limit ±5% accurate from -5°C <= Tj <= + 125°C Programmable end-of-charge flag Analog output proportional to output current Adjustable and fixed 4.2V output Low dropout voltage of 550mV at 700mA load, over temperature 1.2A output current Excellent line and load regulation specifications Reverse current and protection Thermal shutdown and current limit protection Tiny 10-pin 3mm x 3mm MLF®package Junction temperature range: -40°C to +125°C
Datasheet
Datasheet Summary
Powered by GS/AI

The Micrel MIC79110 is a linear lithium-ion battery charger designed for single-cell applications, providing precision voltage regulation and current control. It is packaged in a 10-pin 3mm × 3mm DFN with an operating junction temperature range of -40°C to +125°C. The device supports fixed 4.2V or adjustable output voltages, delivers a maximum charge current of 1.2A, and maintains a dropout voltage of 550mV at 700mA load over temperature. It includes programmable end-of-charge threshold via an external resistor, an analog current output proportional to the charging current, digital end-of-charge indication, thermal shutdown, reverse polarity protection, and minimal reverse-current protection. The current limit is accurate within ±5% from -40°C to +125°C, and voltage accuracy is ±0.75% over -5°C to +60°C.

Datasheet Summary
Powered by GS/AI

The Micrel MIC79110 is a linear lithium-ion battery charger designed for single-cell applications, providing precision voltage regulation and current control. It is packaged in a 10-pin 3mm × 3mm DFN with an operating junction temperature range of -40°C to +125°C. The device supports fixed 4.2V or adjustable output voltages, delivers a maximum charge current of 1.2A, and maintains a dropout voltage of 550mV at 700mA load over temperature. It includes programmable end-of-charge threshold via an external resistor, an analog current output proportional to the charging current, digital end-of-charge indication, thermal shutdown, reverse polarity protection, and minimal reverse-current protection. The current limit is accurate within ±5% from -40°C to +125°C, and voltage accuracy is ±0.75% over -5°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Simple 1.2A Linear Lithium-Ion Battery - MIC79110 - Microchip Technology, Inc.
Chandler, AZ, United States
Simple 1.2A Linear Lithium-Ion Battery
MIC79110
Simple 1.2A Linear Lithium-Ion Battery MIC79110
The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full functionality into a small space. Other features of the MIC79110 include two independent end-of-charge indications, including a digital indication that is programmable with a resistor-to-ground and an analog current output that is proportional to the output current, allowing for monitoring of the actual charging current. Additional features include very low dropout (550mV over the temperature range), thermal shutdown, and reverse polarity protection. In the event the input voltage to the charger is disconnected, the MIC79110 also provides minimal reverse-current and reversed-battery protection. Available in both fixed 4.2V and adjustable outputs, the MIC79110 is offered in the leadless 10-pin 3mm x 3mm MLF® with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 16V High output voltage accuracy of ±0.75% over -5°C to +60°C Current Limit ±5% accurate from -5°C <= Tj <= + 125°C Programmable end-of-charge flag Analog output proportional to output current Adjustable and fixed 4.2V output Low dropout voltage of 550mV at 700mA load, over temperature 1.2A output current Excellent line and load regulation specifications Reverse current and protection Thermal shutdown and current limit protection Tiny 10-pin 3mm x 3mm MLF®package Junction temperature range: -40°C to +125°C

The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full functionality into a small space. Other features of the MIC79110 include two independent end-of-charge indications, including a digital indication that is programmable with a resistor-to-ground and an analog current output that is proportional to the output current, allowing for monitoring of the actual charging current. Additional features include very low dropout (550mV over the temperature range), thermal shutdown, and reverse polarity protection. In the event the input voltage to the charger is disconnected, the MIC79110 also provides minimal reverse-current and reversed-battery protection. Available in both fixed 4.2V and adjustable outputs, the MIC79110 is offered in the leadless 10-pin 3mm x 3mm MLF® with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.5V to 16V
    • High output voltage accuracy of ±0.75% over -5°C to +60°C
    • Current Limit ±5% accurate from -5°C <= Tj <= + 125°C
    • Programmable end-of-charge flag
    • Analog output proportional to output current
    • Adjustable and fixed 4.2V output
    • Low dropout voltage of 550mV at 700mA load, over temperature
    • 1.2A output current
    • Excellent line and load regulation specifications
    • Reverse current and protection
    • Thermal shutdown and current limit protection
    • Tiny 10-pin 3mm x 3mm MLF®package
    • Junction temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number MIC79110
Product Name Simple 1.2A Linear Lithium-Ion Battery
Unlock Full Specs
to access all available technical data

Similar Products

CSD16410Q5A N-Channel NexFET&#153; Power MOSFET - CSD16410Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers