Manufacturer: Microchip Technology
Win Source Part Number: 884838-MIC79050-4.2Y
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion SOT-223-3
Package: TO-261-4, TO-261AA
Package: Tube
Mounting: Surface Mount
Family Name: MIC79050
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC79050-4.2YS-ND, 1611-MIC79050-4.2YS,
IC BATT CHG LI-ION 1CEL SOT223-3
IC BATT CHG LI-ION 1CEL SOT223-3
IC BATT CHG LI-ION 1CEL SOT223-3
Charger IC Lithium Ion SOT-223-3
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 884838-MIC79050-4.2YS | 576-2416-ND | MIC79050-4.2YS | MIC79050-4.2YS | MIC79050-4.2YS |
| Product Name | PMIC - PMIC - Battery Chargers - MIC79050-4.2YS | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Package Type | SOT-223-3 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |