Microchip Technology, Inc. PMIC - Battery Chargers MIC79050-4.2YS-TR

Description
IC BATT CHG LI-ION 1CEL SOT223-3
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CEL SOT223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MIC79050-4.2YS-TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MIC79050-4.2YS-TR-ND
PMIC - Battery Chargers MIC79050-4.2YS-TR-ND
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MIC79050-4.2YS-TR - 884839-MIC79050-4.2YS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MIC79050-4.2YS-TR
884839-MIC79050-4.2YS-TR
PMIC - PMIC - Battery Chargers - MIC79050-4.2YS-TR 884839-MIC79050-4.2YS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884839-MIC79050-4.2Y S-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC Lithium Ion SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: MIC79050 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC79050-4.2YS TR, MIC79050-4.2YS TR-ND, MIC79050-4.2YSTR, MIC79050-4.2YSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884839-MIC79050-4.2YS-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC79050
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC79050-4.2YS TR, MIC79050-4.2YS TR-ND, MIC79050-4.2YSTR, MIC79050-4.2YSTR-ND

Buy Now Datasheet
Battery Chargers - MIC79050-4.2YS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MIC79050-4.2YS-TR
Battery Chargers MIC79050-4.2YS-TR
Charger IC Lithium Ion SOT-223-3

Charger IC Lithium Ion SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MIC79050-4.2YS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MIC79050-4.2YS-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MIC79050-4.2YS-TR
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Supplier's Site
PMIC - Battery Chargers - MIC79050-4.2YS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MIC79050-4.2YS-TR
PMIC - Battery Chargers MIC79050-4.2YS-TR
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MIC79050-4.2YS-TR-ND 884839-MIC79050-4.2YS-TR MIC79050-4.2YS-TR MIC79050-4.2YS-TR MIC79050-4.2YS-TR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MIC79050-4.2YS-TR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type TO-261-4, TO-261AA SOT-223-3 TO-261-4, TO-261AA
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details