Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MIC79050-4.2YM MIC79050-4.2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 788780-MIC79050-4.2Y M Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Family Name: MIC79050 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): MIC79050-4.2BM TR; MIC79050-4.2BM; MIC79050-4.2BS TR; MIC79050-4.2BS; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788780-MIC79050-4.2Y M Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Family Name: MIC79050 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): MIC79050-4.2BM TR; MIC79050-4.2BM; MIC79050-4.2BS TR; MIC79050-4.2BS; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MIC79050-4.2YM - 788780-MIC79050-4.2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MIC79050-4.2YM
788780-MIC79050-4.2YM
PMIC - PMIC - Battery Chargers - MIC79050-4.2YM 788780-MIC79050-4.2YM
Manufacturer: Microchip Technology Win Source Part Number: 788780-MIC79050-4.2Y M Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Family Name: MIC79050 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): MIC79050-4.2BM TR; MIC79050-4.2BM; MIC79050-4.2BS TR; MIC79050-4.2BS; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788780-MIC79050-4.2YM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Battery Pack Voltage: 4.2V
Family Name: MIC79050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): MIC79050-4.2BM TR; MIC79050-4.2BM; MIC79050-4.2BS TR; MIC79050-4.2BS;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MIC79050-4.2YM-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MIC79050-4.2YM-ND
PMIC - Battery Chargers MIC79050-4.2YM-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MIC79050-4.2YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MIC79050-4.2YM
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MIC79050-4.2YM
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site
Battery Chargers - MIC79050-4.2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MIC79050-4.2YM
Battery Chargers MIC79050-4.2YM
Charger IC Lithium Ion 8-SOIC

Charger IC Lithium Ion 8-SOIC

Buy Now Datasheet
Battery Chargers - MIC79050-4.2YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MIC79050-4.2YM
Battery Chargers MIC79050-4.2YM
Charger IC Lithium Ion 8-SOIC

Charger IC Lithium Ion 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
MIC79050-4.2YM
PMIC - Battery Chargers MIC79050-4.2YM
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 788780-MIC79050-4.2YM MIC79050-4.2YM-ND MIC79050-4.2YM MIC79050-4.2YM MIC79050-4.2YM
Product Name PMIC - PMIC - Battery Chargers - MIC79050-4.2YM PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 1 1
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
Battery Chargers - BQ24162RGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - 2486200P - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details