Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MIC79050-4.2BSTR MIC79050-4.2BSTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 038076-MIC79050-4.2B STR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Programmable Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038076-MIC79050-4.2B STR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Programmable Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MIC79050-4.2BSTR - 038076-MIC79050-4.2BSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MIC79050-4.2BSTR
038076-MIC79050-4.2BSTR
PMIC - PMIC - Battery Chargers - MIC79050-4.2BSTR 038076-MIC79050-4.2BSTR
Manufacturer: Microchip Technology Win Source Part Number: 038076-MIC79050-4.2B STR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Programmable Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038076-MIC79050-4.2BSTR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Programmable Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 038076-MIC79050-4.2BSTR
Product Name PMIC - PMIC - Battery Chargers - MIC79050-4.2BSTR
Features Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6299AIRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details