IC BATT CHG LI-ION 1CELL 8MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 124613-MIC79050-4.2B
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP
Programmable Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current
Maximum Supply Voltage: 16V
Charger IC Lithium Ion 8-MSOP
Charger IC Lithium Ion 8-MSOP
IC BATT CHG LI-ION 1CELL 8MSOP
IC BATT CHG LI-ION 1CELL 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MIC79050-4.2BMM-ND | 124613-MIC79050-4.2BMM | MIC79050-4.2BMM | MIC79050-4.2BMM | MIC79050-4.2BMM |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MIC79050-4.2BMM | Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Current Protection | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; 8-MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Pins | 8 | ||||
| Cells | 1 | 1 |