Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60YWM MIC59P60YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077180-MIC59P60YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077180-MIC59P60YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60YWM
MIC59P60YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60YWM MIC59P60YWM
Manufacturer: Microchip Technology Win Source Part Number: 1077180-MIC59P60YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077180-MIC59P60YWM
Packaging: Tube/Rail
Features: Status Flag
Output Type: Bipolar
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC59P60YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC59P60YWM
PMIC - Power Distribution Switches, Load Drivers MIC59P60YWM
IC PWR DRIVER BIPOLAR 1:8 20SOIC

IC PWR DRIVER BIPOLAR 1:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC59P60YWM MIC59P60YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60YWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 12 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details