Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60BWM MIC59P60BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223237-MIC59P60BWM Packaging: Tube Features: Status Flag Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC59P60 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223237-MIC59P60BWM Packaging: Tube Features: Status Flag Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC59P60 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60BWM
MIC59P60BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60BWM MIC59P60BWM
Manufacturer: Microchip Technology Win Source Part Number: 1223237-MIC59P60BWM Packaging: Tube Features: Status Flag Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC59P60 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1223237-MIC59P60BWM
Packaging: Tube
Features: Status Flag
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MIC59P60
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Load Voltage (V): 15V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC59P60BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC59P60BWM
PMIC - Power Distribution Switches, Load Drivers MIC59P60BWM
IC PWR DRIVER BIPOLAR 1:8 20SOIC

IC PWR DRIVER BIPOLAR 1:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC59P60BWM MIC59P60BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P60BWM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details