Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YN MIC58P42YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223233-MIC58P42YN Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223233-MIC58P42YN Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YN
MIC58P42YN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YN MIC58P42YN
Manufacturer: Microchip Technology Win Source Part Number: 1223233-MIC58P42YN Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 12V

Manufacturer: Microchip Technology
Win Source Part Number: 1223233-MIC58P42YN
Packaging: Tube
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 18-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 18-DIP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MIC58P42
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Load Voltage (V): 5V ~ 12V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC58P42YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC58P42YN
PMIC - Power Distribution Switches, Load Drivers MIC58P42YN
IC PWR DRIVER BIPOLAR 1:8 18DIP

IC PWR DRIVER BIPOLAR 1:8 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC58P42YN MIC58P42YN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YN PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details