Microchip Technology, Inc. Latch ICs MIC5891YWM-TR

Description
8-Bit Serial Input Latched Driver
Request a Quote
Description
8-Bit Serial Input Latched Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Latch ICs - 2097713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2097713P
Latch ICs 2097713P
8-Bit Serial Input Latched Driver

8-Bit Serial Input Latched Driver

Supplier's Site
Latch ICs - 2097712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2097712
Latch ICs 2097712
8-Bit Serial Input Latched Driver

8-Bit Serial Input Latched Driver

Supplier's Site
Latch ICs - 2097713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2097713
Latch ICs 2097713
8-Bit Serial Input Latched Driver

8-Bit Serial Input Latched Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Logic Latches Logic Latches
Product Number 2097713P 2097712
Product Name Latch ICs Latch ICs
Latch Type Transparent-D Transparent-D; Rs-latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16843DGGY - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GN,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details