Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5842BN MIC5842BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223226-MIC5842BN Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MIC5842 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223226-MIC5842BN Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MIC5842 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5842BN
MIC5842BN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5842BN MIC5842BN
Manufacturer: Microchip Technology Win Source Part Number: 1223226-MIC5842BN Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MIC5842 Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Load Voltage (V): 15V (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1223226-MIC5842BN
Packaging: Tube
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 18-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 18-DIP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5842
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Load Voltage (V): 15V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC5842BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5842BN
PMIC - Power Distribution Switches, Load Drivers MIC5842BN
IC PWR DRIVER BIPOLAR 1:8 18DIP

IC PWR DRIVER BIPOLAR 1:8 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5842BN MIC5842BN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5842BN PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details