Nexperia B.V. 74LV595D

Description
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 3.6 V
Request a Quote
Description
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8168713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 3.6 V

Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1 V
Maximum Operating Supply Voltage = 3.6 V

Supplier's Site
 - 8168713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1 V
Maximum Operating Supply Voltage = 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 8168713
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS299FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
Logic - Shift Registers - 5962-9220506M3A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/G400J - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details