Microchip Technology, Inc. Latch ICs MIC5841YWM-TR

Description
8-Bit Serial-in Latched Driver, Diodes
Request a Quote
Description
8-Bit Serial-in Latched Driver, Diodes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Latch ICs - 1772926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1772926
Latch ICs 1772926
8-Bit Serial-in Latched Driver, Diodes

8-Bit Serial-in Latched Driver, Diodes

Supplier's Site
Latch ICs - 1773309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1773309
Latch ICs 1773309
8-Bit Serial-in Latched Driver, Diodes

8-Bit Serial-in Latched Driver, Diodes

Supplier's Site
Latch ICs - 1773309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1773309P
Latch ICs 1773309P
8-Bit Serial-in Latched Driver, Diodes

8-Bit Serial-in Latched Driver, Diodes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Logic Latches Logic Latches
Product Number 1772926 1773309P
Product Name Latch ICs Latch ICs
Output Characteristics Cmos CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GW,125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
18-bit bus-interface D-type latch; 3-State - 74ALVCH16843DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD54HC573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HC573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details