Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BV MIC5841BV

Description
Manufacturer: Microchip Technology Win Source Part Number: 133794-MIC5841BV Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133794-MIC5841BV Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BV - MIC5841BV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BV
MIC5841BV
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BV MIC5841BV
Manufacturer: Microchip Technology Win Source Part Number: 133794-MIC5841BV Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 20-PLCC (9x9)

Manufacturer: Microchip Technology
Win Source Part Number: 133794-MIC5841BV
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5841BV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5841BV
PMIC - Power Distribution Switches, Load Drivers MIC5841BV
IC PWR DRVR BIPOLAR 1:8 20PLCC

IC PWR DRVR BIPOLAR 1:8 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5841BV MIC5841BV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BV PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details