Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM MIC5801YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223222-MIC5801YWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC5801 Manufacturer Pack Quantity: 31 MSL Level: 2 (1 Year) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223222-MIC5801YWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC5801 Manufacturer Pack Quantity: 31 MSL Level: 2 (1 Year) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM - MIC5801YWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM
MIC5801YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM MIC5801YWM
Manufacturer: Microchip Technology Win Source Part Number: 1223222-MIC5801YWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC5801 Manufacturer Pack Quantity: 31 MSL Level: 2 (1 Year) Load Voltage (V): 50V (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1223222-MIC5801YWM
Packaging: Tube
Output Type: Bipolar
Interface: Strobe, Parallel
Switch Type: Latched Driver
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5801
Manufacturer Pack Quantity: 31
MSL Level: 2 (1 Year)
Load Voltage (V): 50V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5801YWM
PMIC - Power Distribution Switches, Load Drivers MIC5801YWM
IC PWR DRIVER BIPOLAR 1:1 24SOIC

IC PWR DRIVER BIPOLAR 1:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5801YWM MIC5801YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers