Microchip Technology, Inc. Latch ICs MIC5801YWM

Description
Microchip MIC5801YWM Latch
Request a Quote
Description
Microchip MIC5801YWM Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Latch ICs - 9101871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
9101871
Latch ICs 9101871
Microchip MIC5801YWM Latch

Microchip MIC5801YWM Latch

Supplier's Site
Latch ICs - 9101871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
9101871P
Latch ICs 9101871P
Microchip MIC5801YWM Latch

Microchip MIC5801YWM Latch

Supplier's Site
Latch ICs - 1459142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1459142
Latch ICs 1459142
Microchip MIC5801YWM Latch

Microchip MIC5801YWM Latch

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Logic Latches Logic Latches
Product Number 9101871 9101871P
Product Name Latch ICs Latch ICs
Latch Type Transparent-D; D type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVCH162373ADL,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details