Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR MIC5800YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077154-MIC5800YM-TR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077154-MIC5800YM-TR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR - MIC5800YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR
MIC5800YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR MIC5800YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077154-MIC5800YM-TR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077154-MIC5800YM-TR
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 4
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5800YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC5800YM-TR
IC PWR DRIVER BIPOLAR 1:1 14SOIC

IC PWR DRIVER BIPOLAR 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5800YM-TR MIC5800YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details