The MIC5400BWM is a dual 8-output LED driver integrated circuit designed for applications such as outdoor video screens and large LED displays. Each output can sink up to 30mA, making it suitable for driving clusters of LEDs, typically configured in a red, green, blue (RRGB) arrangement. The device features programmable brightness control through a serial interface, utilizing a combination of 4-bit DACs for coarse control and 10-bit PWM for fine control, allowing for precise intensity adjustments across different LED colors. The MIC5400BWM includes several protective features, such as over-temperature shutdown, watchdog functionality to disable outputs under fault conditions, and open circuit fault detection with status register readback. The device operates within a supply voltage range of 4.75V to 5.5V and has an operating temperature range of -40°C to +125°C. It is packaged in a 28-pin wide SOIC format, making it suitable for surface mount applications.
Win Source Part Number: 1078821-MIC5400BWM
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Number of Outputs: 16
Voltage - Supply (Min): 4.75V
Voltage - Supply (Max): 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC5400
RoHS Status: RoHS non-compliant
LED Driver IC 16 Output Linear Dimming 30mA 28-SOIC
IC LED DRIVER LINEAR 30MA 28SOIC Product overview: MIC5400BWM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC5400BWM can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 30MA 28SOIC
IC LED DRIVER LINEAR 30MA 28SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1078821-MIC5400BWM | MIC5400BWM-ND | 137-MIC5400BWM | MIC5400BWM | MIC5400BWM |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 30MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |