Microchip Technology, Inc. Ultra Small Triple 150mA Output LDO MIC5387

Description
The MIC5387 is capable of 150mA from each output and offers high PSRR, making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5387 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5387 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal-shutdown and current-limit protection
Datasheet
Description
The MIC5387 is capable of 150mA from each output and offers high PSRR, making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5387 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5387 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal-shutdown and current-limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Small Triple 150mA Output LDO - MIC5387 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Small Triple 150mA Output LDO
MIC5387
Ultra Small Triple 150mA Output LDO MIC5387
The MIC5387 is capable of 150mA from each output and offers high PSRR, making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5387 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5387 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal-shutdown and current-limit protection

The MIC5387 is capable of 150mA from each output and offers high PSRR, making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5387 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output).

The MIC5387 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 150mA guaranteed output current for each output
    • Stable with ceramic output capacitors
    • Low dropout voltage: 180mV @ 150mA
    • Excellent Load/Line Transient Response
    • Low quiescent current: 32µA per LDO
    • High PSRR: 70dB
    • High output accuracy
      • ±2% initial accuracy
    • Thermal-shutdown and current-limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5387
Product Name Ultra Small Triple 150mA Output LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD4049UBDW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TE V50 - TLS850B0TE V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Chip >> Current Source/Constant Current Source - PSSI2021SAY,115 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details