Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV TLS208D1EJV

Description
The TLS208D1EJV is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit. Summary of Features • 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V • Output Voltage Accuracy of ± 2 % • Static Output Currents up to 800 mA • Enable Functionality • Undervoltage Reset with Power-On Reset Delay • Adjustable Reset Threshold • Extended Input Voltage Operating Range of 2.7 V to 18 V • Low Dropout Voltage: typ. 400mV at 400mA • Very Low Current Consumption: typ. 90 μA • Very High PSRR: typ. 62dB at 10kHz • Output Current Limitation • Overtemperature Shutdown • Wide Temperature Range From -40 °C up to 150 °C • Suitable for Use in Automotive Electronics as Post Regulator • Green Product (RoHS compliant) • AEC Qualified Benefits Less system cost Less filtering after DCDC output Very high power supply ripple rejection Suitable for cranking → 2.7V input Power saving with enable feature Potential Applications Infotainment, CD player, displays, camera & cluster CPU supplies & memory Post regulation after DCDC converter Family Overview For different output voltage and package variants please click here. Applications ADAS & autonomous driving Automotive Domain controller for ADAS and autonomous driving Door control module Edge computing Designers who used this product also designed with BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET 1 2
Request a Quote Datasheet
Description
The TLS208D1EJV is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit. Summary of Features • 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V • Output Voltage Accuracy of ± 2 % • Static Output Currents up to 800 mA • Enable Functionality • Undervoltage Reset with Power-On Reset Delay • Adjustable Reset Threshold • Extended Input Voltage Operating Range of 2.7 V to 18 V • Low Dropout Voltage: typ. 400mV at 400mA • Very Low Current Consumption: typ. 90 μA • Very High PSRR: typ. 62dB at 10kHz • Output Current Limitation • Overtemperature Shutdown • Wide Temperature Range From -40 °C up to 150 °C • Suitable for Use in Automotive Electronics as Post Regulator • Green Product (RoHS compliant) • AEC Qualified Benefits Less system cost Less filtering after DCDC output Very high power supply ripple rejection Suitable for cranking → 2.7V input Power saving with enable feature Potential Applications Infotainment, CD player, displays, camera & cluster CPU supplies & memory Post regulation after DCDC converter Family Overview For different output voltage and package variants please click here. Applications ADAS & autonomous driving Automotive Domain controller for ADAS and autonomous driving Door control module Edge computing Designers who used this product also designed with BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV - TLS208D1EJV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV
TLS208D1EJV
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV TLS208D1EJV
The TLS208D1EJV is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit. Summary of Features • 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V • Output Voltage Accuracy of ± 2 % • Static Output Currents up to 800 mA • Enable Functionality • Undervoltage Reset with Power-On Reset Delay • Adjustable Reset Threshold • Extended Input Voltage Operating Range of 2.7 V to 18 V • Low Dropout Voltage: typ. 400mV at 400mA • Very Low Current Consumption: typ. 90 μA • Very High PSRR: typ. 62dB at 10kHz • Output Current Limitation • Overtemperature Shutdown • Wide Temperature Range From -40 °C up to 150 °C • Suitable for Use in Automotive Electronics as Post Regulator • Green Product (RoHS compliant) • AEC Qualified Benefits Less system cost Less filtering after DCDC output Very high power supply ripple rejection Suitable for cranking → 2.7V input Power saving with enable feature Potential Applications Infotainment, CD player, displays, camera & cluster CPU supplies & memory Post regulation after DCDC converter Family Overview For different output voltage and package variants please click here. Applications ADAS & autonomous driving Automotive Domain controller for ADAS and autonomous driving Door control module Edge computing Designers who used this product also designed with BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive MOSFET S25FL128SAGBHM203 | Quad SPI Flash BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET 1 2

The TLS208D1EJV is especially designed for applications with a permanent connection to pre-regulators like DCDC converters. The device is available in the small surface mounted PG-DSO-8 (Exposed Pad) and TSON-10 packages. In addition to the enable functionality, the feature set includes a reset with an adjustable reset threshold. This threshold can be modified by an external resistor divider. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line influences. The output capacitor C Q is necessary for the stability of the regulating circuit.


Summary of Features

• 3.3 V Fixed and Adjustable Output Voltage from 0.8 V to 5.25 V
• Output Voltage Accuracy of ± 2 %
• Static Output Currents up to 800 mA
• Enable Functionality
• Undervoltage Reset with Power-On Reset Delay
• Adjustable Reset Threshold
• Extended Input Voltage Operating Range of 2.7 V to 18 V
• Low Dropout Voltage: typ. 400mV at 400mA
• Very Low Current Consumption: typ. 90 μA
• Very High PSRR: typ. 62dB at 10kHz
• Output Current Limitation
• Overtemperature Shutdown
• Wide Temperature Range From -40 °C up to 150 °C
• Suitable for Use in Automotive Electronics as Post Regulator
• Green Product (RoHS compliant)
• AEC Qualified


Benefits

  • Less system cost
  • Less filtering after DCDC output
  • Very high power supply ripple rejection
  • Suitable for cranking → 2.7V input
  • Power saving with enable feature

Potential Applications

  • Infotainment, CD player, displays, camera & cluster
  • CPU supplies & memory
  • Post regulation after DCDC converter

Family Overview


For different output voltage and package variants please click here.


Applications

  • ADAS & autonomous driving
  • Automotive
  • Domain controller for ADAS and autonomous driving
  • Door control module
  • Edge computing

Designers who used this product also designed with


  • BTS3205N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE7258SJ |
    Automotive LIN transceivers
  • BSL215C |
    Dual MOSFET
  • IAUCN04S7L053D |
    Automotive MOSFET
  • S25FL128SAGBHM203 |
    Quad SPI Flash
  • BTS3205N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE7258SJ |
    Automotive LIN transceivers
  • BSL215C |
    Dual MOSFET
  • IAUCN04S7L053D |
    Automotive MOSFET
  • S25FL128SAGBHM203 |
    Quad SPI Flash
  • BTS3205N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE7258SJ |
    Automotive LIN transceivers
  • BSL215C |
    Dual MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS208D1EJV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS125D0EJ - TLS125D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - M3H2805S - 1025317-M3H2805S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 40 watts
View Details
 - CYPD3196-24LDXS - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G - TLE4675G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details