Microchip Technology, Inc. High Performance Single 150mA LDO MIC5365

Description
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet
Description
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Single 150mA LDO - MIC5365 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Single 150mA LDO
MIC5365
High Performance Single 150mA LDO MIC5365
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection

The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application.

Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package.

The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 150mA guaranteed output current
    • Stable with ceramic output capacitors
    • Low dropout voltage: 180mV at 150mA
    • Excellent Load/Line Transient Response
    • Low quiescent current: 32µA
    • High PSRR: 70dB
    • Output discharge circuit (MIC5366)
    • High output accuracy:
      • ±2% initial accuracy
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5365
Product Name High Performance Single 150mA LDO
Package Type SC-70; Other; ['Wafer', 'WAFER', 'TSOT', 'SC70', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25616RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SPLY MONITR/OVRVLT 14SSOP - 376-TLF4277ELXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Output Voltage 12 volts
Input Voltage 5 volts
View Details