Texas Instruments LM25061 Positive Low Voltage Power Limiting Hot Swap Controller LM25061PMM-1/NOPB

Description
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP -40 to 85
Request a Quote
Description
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM25061 is a positive hot swap controller designed for intelligent power supply control during insertion and removal of circuit cards from live backplanes. It is housed in a 10-pin VSSOP package and operates from a supply voltage of +2.9 V to +17 V. The device features programmable inrush current limiting, adjustable power dissipation limits, circuit breaker functionality, and an open-drain POWER GOOD output. It includes programmable under-voltage lockout with hysteresis and a programmable fault timer. The LM25061-1 variant latches off after fault detection. The operating junction temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The LM25061 is a positive hot swap controller designed for intelligent power supply control during insertion and removal of circuit cards from live backplanes. It is housed in a 10-pin VSSOP package and operates from a supply voltage of +2.9 V to +17 V. The device features programmable inrush current limiting, adjustable power dissipation limits, circuit breaker functionality, and an open-drain POWER GOOD output. It includes programmable under-voltage lockout with hysteresis and a programmable fault timer. The LM25061-1 variant latches off after fault detection. The operating junction temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
LM25061 Positive Low Voltage Power Limiting Hot Swap Controller - LM25061PMM-1/NOPB - Texas Instruments
Dallas, TX, United States
LM25061 Positive Low Voltage Power Limiting Hot Swap Controller
LM25061PMM-1/NOPB
LM25061 Positive Low Voltage Power Limiting Hot Swap Controller LM25061PMM-1/NOPB
Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP -40 to 85

Positive Low Voltage Power Limiting Hot Swap Controller 10-VSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number LM25061PMM-1/NOPB
Product Name LM25061 Positive Low Voltage Power Limiting Hot Swap Controller
Package Type Other; VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LM25056 System Power Measurement IC with PMBus - LM25056PSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
UC1875-SP Phase Shift Resonant Controller - 5962-9455501V3A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details