The MIC5356-JGYMME-TR is a dual-output linear voltage regulator designed for low power applications, providing two independently controlled outputs of 500mA each. It operates within an input voltage range of 2.5V to 5.5V and offers a wide output voltage range from 1.0V to 3.3V with an initial output accuracy of 2%. The device features a low quiescent current of 38µA per output and less than 1µA in shutdown mode, making it suitable for battery-powered devices. The MIC5356 has a low dropout voltage of 350mV at 500mA, ensuring efficient operation under varying load conditions. It is stable with a minimum output capacitance of 2.2µF, which is typically a low-ESR ceramic capacitor. The regulator includes an active discharge feature that pulls down the output when disabled, enhancing its performance in portable electronics. It is available in an 8-pin ePad MSOP package, suitable for applications in smartphones, GPS devices, notebooks, and digital TVs. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5356-JGYMME-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |