Microchip Technology, Inc. Dual 500mA/300mA LDO MIC5350

Description
The MIC5350 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5350 integrates two high-performance; 300mA (VOUT1) and 500mA (VOUT2) ULDOs, which provides exceptional thermal characteristics. The MIC5350 is designed to be stable with small ceramic output capacitors thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5350 ULDO is available in fixed output voltages in which occupies less than half the board area of a single SOT23-6 package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 75mV @ 300mA and 125mV @ 500mA Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 130µA with both outputs at maximum load Current limit protection
Datasheet
Description
The MIC5350 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5350 integrates two high-performance; 300mA (VOUT1) and 500mA (VOUT2) ULDOs, which provides exceptional thermal characteristics. The MIC5350 is designed to be stable with small ceramic output capacitors thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5350 ULDO is available in fixed output voltages in which occupies less than half the board area of a single SOT23-6 package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 75mV @ 300mA and 125mV @ 500mA Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 130µA with both outputs at maximum load Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 500mA/300mA LDO - MIC5350 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 500mA/300mA LDO
MIC5350
Dual 500mA/300mA LDO MIC5350
The MIC5350 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5350 integrates two high-performance; 300mA (VOUT1) and 500mA (VOUT2) ULDOs, which provides exceptional thermal characteristics. The MIC5350 is designed to be stable with small ceramic output capacitors thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5350 ULDO is available in fixed output voltages in which occupies less than half the board area of a single SOT23-6 package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 75mV @ 300mA and 125mV @ 500mA Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 130µA with both outputs at maximum load Current limit protection

The MIC5350 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5350 integrates two high-performance; 300mA (VOUT1) and 500mA (VOUT2) ULDOs, which provides exceptional thermal characteristics.

The MIC5350 is designed to be stable with small ceramic output capacitors thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications.

The MIC5350 ULDO is available in fixed output voltages in which occupies less than half the board area of a single SOT23-6 package.

Additional Features

    • 2.6V to 5.5V input voltage range
    • Ultra-low dropout voltage: 75mV @ 300mA and 125mV @ 500mA
    • Ultra-low output noise: 30µVrms
    • ±2% initial output accuracy
    • Excellent Load/Line transient response
    • Fast start-up time: 30µs
    • µCap stable with 2.2µF ceramic capacitors
    • Thermal shutdown protection
    • Low quiescent current: 130µA with both outputs at maximum load
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5350
Product Name Dual 500mA/300mA LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1637 Switched Mode Controller for DC Motor Drive - 5962-89957012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Current-Limited,DC Motor Control,Switching Control
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS715B0EJ V50 - TLS715B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details