Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4251G TLE4251G

Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity.Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output Tracking Tolerance ≤ ±0.2% 400 mA Output Current Capability Enable Function Very Low Current Consumption in OFF Mode Wide Operation Range: up to 40 V Wide Temperature Range: -40 °C ≤ T j ≤ 150 °C Output Protected against Short Circuit Overtemperature Protection Reverse Polarity Proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and Accurate Voltage Replication Heat Distribution in the System Robust Tracking Supply Potential Applications Sensor Supply Heat Distribution Secondary µcontroller Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity.Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output Tracking Tolerance ≤ ±0.2% 400 mA Output Current Capability Enable Function Very Low Current Consumption in OFF Mode Wide Operation Range: up to 40 V Wide Temperature Range: -40 °C ≤ T j ≤ 150 °C Output Protected against Short Circuit Overtemperature Protection Reverse Polarity Proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and Accurate Voltage Replication Heat Distribution in the System Robust Tracking Supply Potential Applications Sensor Supply Heat Distribution Secondary µcontroller Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G - TLE4251G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G
TLE4251G
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G TLE4251G
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity.Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output Tracking Tolerance ≤ ±0.2% 400 mA Output Current Capability Enable Function Very Low Current Consumption in OFF Mode Wide Operation Range: up to 40 V Wide Temperature Range: -40 °C ≤ T j ≤ 150 °C Output Protected against Short Circuit Overtemperature Protection Reverse Polarity Proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and Accurate Voltage Replication Heat Distribution in the System Robust Tracking Supply Potential Applications Sensor Supply Heat Distribution Secondary µcontroller Supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC100N10S5N040 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity.Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications.


Summary of Features

  • Output Tracking Tolerance ≤ ±0.2%
  • 400 mA Output Current Capability
  • Enable Function
  • Very Low Current Consumption in OFF Mode
  • Wide Operation Range: up to 40 V
  • Wide Temperature Range: -40 °C ≤ T j ≤ 150 °C
  • Output Protected against Short Circuit
  • Overtemperature Protection
  • Reverse Polarity Proof
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and Accurate Voltage Replication
  • Heat Distribution in the System
  • Robust Tracking Supply

Potential Applications

  • Sensor Supply
  • Heat Distribution
  • Secondary µcontroller Supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • IAUC100N10S5N040 |
    Automotive MOSFET
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • IAUC100N10S5N040 |
    Automotive MOSFET
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4251G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4251G
Package Type Other; PG-TO263-5
Unlock Full Specs
to access all available technical data

Similar Products

 - CYPD5225-96BZXIT - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LDV - TLS205B0LDV - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1EJ V33 - TLS810B1EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESHXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details