The LM117HVQML-SP is a 3-terminal adjustable positive linear regulator designed for high-voltage applications, capable of delivering 0.5 A with an output range of 1.2 V to 57 V. The part number 5962R0722961VXA corresponds to the flight-grade QMLV variant in a TO-39 (NDT) package, measuring 8.26 mm × 8.26 mm, with a mass of 1.036 g and an operating temperature range of -55°C to 125°C. It is radiation-hardened assured to 100 krad(Si) at low dose rate (10 mrad/s) and includes short-circuit protection, thermal overload protection, and constant current limiting. The regulator is floating, enabling input-to-output differential voltages up to 60 V.
3-Terminal Adjustable Regulator 3-TO -55 to 125
IC VREG 1.2 V-57 V ADJUSTABLE POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Adjustable Positive Single Output Standard Regulator Product overview: 5962R0722961VXA from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 57 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 57 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-5962R0722961VXA can be used for catalog matching and distributor lookup.
Adjustable Positive Standard Regulator, 1.2V Min, 57V Max, BIPolar, MBCY3
IC REG LINEAR ADJ POS STNDRD REG
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 5962R0722961VXA | 776-5962R0722961VXA | 5962R0722961VXA | 5962R0722961VXA |
| Product Name | LM117HVQML-SP 3-Terminal Adjustable Regulator | 1.2 V 57 V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; CFP,DIESALE,TO | Other; TO-CAN-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |||
| IOUT | 1.5 amps | 1.5 amps | ||
| VIN | 4.2 to 60 volts |