Microchip Technology, Inc. Voltage Regulators - Linear MIC5331-NNYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5331-NNYMT-TR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed for applications requiring low power consumption and compact size. It operates within an input voltage range of 2.3V to 5.5V and can deliver up to 300mA output current per LDO. The device features a low quiescent current of 25µA per LDO, making it suitable for power-sensitive applications. This regulator boasts a high power supply rejection ratio (PSRR) of over 65dB, ensuring effective noise rejection, and has a low output voltage noise of 50µVRMS. The dropout voltage is minimal at 120mV under full load conditions, which enhances efficiency. The MIC5331 is stable with small ceramic output capacitors (as low as 1µF), allowing for reduced board space and component costs. The product is housed in a compact 8-pin 2mm x 2mm Thin DFN package, making it ideal for space-constrained designs such as mobile phones, camera phones, PDAs, and GPS receivers. It also includes thermal shutdown and current-limit protection features, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MIC5331-NNYMT-TR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed for applications requiring low power consumption and compact size. It operates within an input voltage range of 2.3V to 5.5V and can deliver up to 300mA output current per LDO. The device features a low quiescent current of 25µA per LDO, making it suitable for power-sensitive applications. This regulator boasts a high power supply rejection ratio (PSRR) of over 65dB, ensuring effective noise rejection, and has a low output voltage noise of 50µVRMS. The dropout voltage is minimal at 120mV under full load conditions, which enhances efficiency. The MIC5331 is stable with small ceramic output capacitors (as low as 1µF), allowing for reduced board space and component costs. The product is housed in a compact 8-pin 2mm x 2mm Thin DFN package, making it ideal for space-constrained designs such as mobile phones, camera phones, PDAs, and GPS receivers. It also includes thermal shutdown and current-limit protection features, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5331-NNYMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5331-NNYMT-TR
Voltage Regulators - Linear MIC5331-NNYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5331-NNYMT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897795 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details