Microchip Technology, Inc. Voltage Regulators - Linear MIC5321-SLYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5321-SLYMT-TR is a dual ultra-low dropout (ULDO,Ñ¢) linear voltage regulator designed for applications requiring high power supply rejection and low noise output. It operates within an input voltage range of 2.3V to 5.5V and provides two outputs, each capable of delivering 150mA. The device features a low dropout voltage of 35mV at 150mA, making it suitable for battery-powered devices. This regulator is housed in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which offers excellent thermal performance and minimizes board space requirements. It is stable with a 1µF ceramic capacitor, ensuring compatibility with small form factor designs. The MIC5321 also includes a bypass pin for enhanced noise performance, a high power supply rejection ratio (PSRR) exceeding 75dB, and an ultra-low output noise of greater than 30µVrms. Additional features include low quiescent current of 150µA, fast turn-on time of 45µs, thermal shutdown protection, and current limit protection. This product is well-suited for use in mobile phones, PDAs, GPS receivers, portable electronics, and digital cameras, making it a versatile choice for engineers looking for reliable voltage regulation in compact applications.

Datasheet Summary
Powered by GS/AI

The MIC5321-SLYMT-TR is a dual ultra-low dropout (ULDO,Ñ¢) linear voltage regulator designed for applications requiring high power supply rejection and low noise output. It operates within an input voltage range of 2.3V to 5.5V and provides two outputs, each capable of delivering 150mA. The device features a low dropout voltage of 35mV at 150mA, making it suitable for battery-powered devices. This regulator is housed in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which offers excellent thermal performance and minimizes board space requirements. It is stable with a 1µF ceramic capacitor, ensuring compatibility with small form factor designs. The MIC5321 also includes a bypass pin for enhanced noise performance, a high power supply rejection ratio (PSRR) exceeding 75dB, and an ultra-low output noise of greater than 30µVrms. Additional features include low quiescent current of 150µA, fast turn-on time of 45µs, thermal shutdown protection, and current limit protection. This product is well-suited for use in mobile phones, PDAs, GPS receivers, portable electronics, and digital cameras, making it a versatile choice for engineers looking for reliable voltage regulation in compact applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5321-SLYMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5321-SLYMT-TR
Voltage Regulators - Linear MIC5321-SLYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5321-SLYMT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details