Microchip Technology, Inc. Voltage Regulators - Linear MIC5320-SMYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5320-SMYMT-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, making it suitable for space-constrained applications. The device supports an input voltage range of 2.3V to 5.5V and provides two independent outputs, each capable of delivering 150mA. The regulator exhibits an ultra-low dropout voltage of 35mV at 150mA, ensuring efficient operation. It is stable with a minimum output capacitance of 1µF, which allows for reduced board space and component costs. The MIC5320 also includes thermal shutdown and current-limit protection, along with a fast turn-on time of 30µs and low quiescent current of 85µA per output. This product is ideal for applications such as mobile phones, PDAs, GPS receivers, and portable media players.

Datasheet Summary
Powered by GS/AI

The MIC5320-SMYMT-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, making it suitable for space-constrained applications. The device supports an input voltage range of 2.3V to 5.5V and provides two independent outputs, each capable of delivering 150mA. The regulator exhibits an ultra-low dropout voltage of 35mV at 150mA, ensuring efficient operation. It is stable with a minimum output capacitance of 1µF, which allows for reduced board space and component costs. The MIC5320 also includes thermal shutdown and current-limit protection, along with a fast turn-on time of 30µs and low quiescent current of 85µA per output. This product is ideal for applications such as mobile phones, PDAs, GPS receivers, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5320-SMYMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5320-SMYMT-TR
Voltage Regulators - Linear MIC5320-SMYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5320-SMYMT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details