The MIC5316-GGCYMT-TR is a dual low dropout linear voltage regulator designed to provide two outputs of 1.8V and 1.0V, each capable of delivering up to 300mA. It operates with input voltages ranging from 1.7V to 5.5V and features an ultra-low dropout voltage of 85mV at full load, enhancing efficiency in battery-operated applications. The device includes a Power On Reset (POR) function with an adjustable delay for the second output, as well as a voltage select feature that allows for reduced output voltage during standby mode. The MIC5316 is stable with 1µF ceramic output capacitors and offers fast transient response, thermal shutdown, and current limit protection. It is packaged in a compact 12-pin 2.5mm x 2.5mm Thin MLF® format, making it suitable for space-constrained designs. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. This regulator is ideal for applications in mobile phones, GPS devices, portable media players, and other portable electronics.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 12-TMLF® (2.5x2.5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5316-GGCYMT-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |