The MIC5311-DKBML-TR is a dual low dropout (LDO) voltage regulator designed for high performance in battery-operated applications. It can provide up to 300mA of output current per channel and features a low dropout voltage of 60mV at 150mA. The device operates with an input voltage range of 2.5V to 5.5V and offers a LowQ,Ñ¢ mode that reduces quiescent current to 7µA, making it suitable for low-power applications. The regulator has a total ground current of 28µA in full current mode and includes a TTL logic compatible enable pin for power management. The MIC5311-DKBML-TR is housed in a compact 3mm x 3mm MLF-10 package and is stable with small ceramic output capacitors, which helps minimize board space and component costs. It also features thermal shutdown and current limit protection for enhanced reliability.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-MLF® (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5311-DKBML-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |