Microchip Technology, Inc. 300mA Micropower u Cap Baseband LDO MIC5307

Description
The MIC5307 is a micropower, µCap low dropout regulator designed for optimal performance where smaller packages are required. It is capable of sourcing 300mA of output current while only drawing 20µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5307 offers 1% initial accuracy, extremely low dropout voltage and is equipped with a TTL logic-compatible enable pin. The MIC5307 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5307 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5307 is available in fixed output voltages in the Thin SOT23-5 package. Additional Features Input voltage range: 2.4V to 5.5V Ultra-low IQ: only 20µA operating current Stable with ceramic output capacitor Low dropout voltage of 120mV at 300mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5307 is a micropower, µCap low dropout regulator designed for optimal performance where smaller packages are required. It is capable of sourcing 300mA of output current while only drawing 20µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5307 offers 1% initial accuracy, extremely low dropout voltage and is equipped with a TTL logic-compatible enable pin. The MIC5307 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5307 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5307 is available in fixed output voltages in the Thin SOT23-5 package. Additional Features Input voltage range: 2.4V to 5.5V Ultra-low IQ: only 20µA operating current Stable with ceramic output capacitor Low dropout voltage of 120mV at 300mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Micropower u Cap Baseband LDO - MIC5307 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA Micropower u Cap Baseband LDO
MIC5307
300mA Micropower u Cap Baseband LDO MIC5307
The MIC5307 is a micropower, µCap low dropout regulator designed for optimal performance where smaller packages are required. It is capable of sourcing 300mA of output current while only drawing 20µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5307 offers 1% initial accuracy, extremely low dropout voltage and is equipped with a TTL logic-compatible enable pin. The MIC5307 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5307 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5307 is available in fixed output voltages in the Thin SOT23-5 package. Additional Features Input voltage range: 2.4V to 5.5V Ultra-low IQ: only 20µA operating current Stable with ceramic output capacitor Low dropout voltage of 120mV at 300mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC5307 is a micropower, µCap low dropout regulator designed for optimal performance where smaller packages are required. It is capable of sourcing 300mA of output current while only drawing 20µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current.

Ideal for battery-operated applications, the MIC5307 offers 1% initial accuracy, extremely low dropout voltage and is equipped with a TTL logic-compatible enable pin. The MIC5307 can be put into a zero off-mode current state, drawing no current when disabled.

The MIC5307 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

The MIC5307 is available in fixed output voltages in the Thin SOT23-5 package.

Additional Features

    • Input voltage range: 2.4V to 5.5V
    • Ultra-low IQ: only 20µA operating current
    • Stable with ceramic output capacitor
    • Low dropout voltage of 120mV at 300mA
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5307
Product Name 300mA Micropower u Cap Baseband LDO
Package Type Other; ['TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1842-SP Current Mode PWM Controller - 5962-8670401VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74HC3GU04DP,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details