Microchip Technology, Inc. 120V High PSRR LDO MIC5280

Description
The MIC5280 is a high performance, low dropout regulator, offering a very low noise output with a very wide input voltage operating range, up to 120V DC input voltage. Ideal for high input voltage applications such as industrial and telecom, the MIC5280 offers 2% initial accuracy, extremely high power supply rejection ratio (PSRR >80dB) and low ground current (typically 31µA). The MIC5280 can also be put into a zero off-mode current state, drawing a minuscule amount of current when disabled. The MIC5280 has a very wide input voltage range, with a DC rating from -24V to 120V. The MIC5280 is optimized for line transient response, making it ideal for harsh environment applications. The MIC5280 has an operating junction temperature range of -40°C to +125°C and is available in an adjustable output voltage version in a lead-free (RoHS-compliant) 8-pin ePad SOIC packaging. Additional Features Wide input voltage range: 4.5V to 120V DC Very low quiescent current: 31µA typical 25mA guaranteed output current Adjustable output from 1.215V to 5V DC voltage protection down to -24V Ability to withstand up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR >80dB for RF applications High output accuracy ±2% initial accuracy ±3% over temperature (-40°C to +125°C) Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC package
Datasheet
Description
The MIC5280 is a high performance, low dropout regulator, offering a very low noise output with a very wide input voltage operating range, up to 120V DC input voltage. Ideal for high input voltage applications such as industrial and telecom, the MIC5280 offers 2% initial accuracy, extremely high power supply rejection ratio (PSRR >80dB) and low ground current (typically 31µA). The MIC5280 can also be put into a zero off-mode current state, drawing a minuscule amount of current when disabled. The MIC5280 has a very wide input voltage range, with a DC rating from -24V to 120V. The MIC5280 is optimized for line transient response, making it ideal for harsh environment applications. The MIC5280 has an operating junction temperature range of -40°C to +125°C and is available in an adjustable output voltage version in a lead-free (RoHS-compliant) 8-pin ePad SOIC packaging. Additional Features Wide input voltage range: 4.5V to 120V DC Very low quiescent current: 31µA typical 25mA guaranteed output current Adjustable output from 1.215V to 5V DC voltage protection down to -24V Ability to withstand up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR >80dB for RF applications High output accuracy ±2% initial accuracy ±3% over temperature (-40°C to +125°C) Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V High PSRR LDO - MIC5280 - Microchip Technology, Inc.
Chandler, AZ, United States
120V High PSRR LDO
MIC5280
120V High PSRR LDO MIC5280
The MIC5280 is a high performance, low dropout regulator, offering a very low noise output with a very wide input voltage operating range, up to 120V DC input voltage. Ideal for high input voltage applications such as industrial and telecom, the MIC5280 offers 2% initial accuracy, extremely high power supply rejection ratio (PSRR >80dB) and low ground current (typically 31µA). The MIC5280 can also be put into a zero off-mode current state, drawing a minuscule amount of current when disabled. The MIC5280 has a very wide input voltage range, with a DC rating from -24V to 120V. The MIC5280 is optimized for line transient response, making it ideal for harsh environment applications. The MIC5280 has an operating junction temperature range of -40°C to +125°C and is available in an adjustable output voltage version in a lead-free (RoHS-compliant) 8-pin ePad SOIC packaging. Additional Features Wide input voltage range: 4.5V to 120V DC Very low quiescent current: 31µA typical 25mA guaranteed output current Adjustable output from 1.215V to 5V DC voltage protection down to -24V Ability to withstand up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR >80dB for RF applications High output accuracy ±2% initial accuracy ±3% over temperature (-40°C to +125°C) Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC package

The MIC5280 is a high performance, low dropout regulator, offering a very low noise output with a very wide input voltage operating range, up to 120V DC input voltage.

Ideal for high input voltage applications such as industrial and telecom, the MIC5280 offers 2% initial accuracy, extremely high power supply rejection ratio (PSRR >80dB) and low ground current (typically 31µA). The MIC5280 can also be put into a zero off-mode current state, drawing a minuscule amount of current when disabled.

The MIC5280 has a very wide input voltage range, with a DC rating from -24V to 120V. The MIC5280 is optimized for line transient response, making it ideal for harsh environment applications.

The MIC5280 has an operating junction temperature range of -40°C to +125°C and is available in an adjustable output voltage version in a lead-free (RoHS-compliant) 8-pin ePad SOIC packaging.

Additional Features

    • Wide input voltage range: 4.5V to 120V DC
    • Very low quiescent current: 31µA typical
    • 25mA guaranteed output current
    • Adjustable output from 1.215V to 5V
    • DC voltage protection down to -24V
    • Ability to withstand up to +120V DC at the input
    • Stable with ceramic output capacitors
    • Ultra-high PSRR >80dB for RF applications
    • High output accuracy
      • ±2% initial accuracy
      • ±3% over temperature (-40°C to +125°C)
    • Thermal shutdown and current limit protection
    • Thermally efficient 8-pin ePad SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5280
Product Name 120V High PSRR LDO
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SWITCH N-CHAN 1:1 SOT223 - 376-AUIPS2051L - Utmel Electronic Limited
Specs
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details