Microchip Technology, Inc. Ultra-Low Quiescent Current 150mA uCap LDO MIC5235

Description
The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5235 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC5235 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5235 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet
Description
The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5235 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC5235 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5235 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Quiescent Current 150mA uCap LDO - MIC5235 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra-Low Quiescent Current 150mA uCap LDO
MIC5235
Ultra-Low Quiescent Current 150mA uCap LDO MIC5235
The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5235 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability. Features of the MIC5235 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5235 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 310mV at 150mA High output accuracy: ±2.0% over temperature µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Zero off-mode current Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package

The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.

A µCap LDO design, the MIC5235 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability.

Features of the MIC5235 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.

Available in fixed and adjustable output voltage versions, the MIC5235 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C.

Additional Features

    • Wide input voltage range: 2.3V to 24V
    • Ultra-low ground current: 18µA
    • Low dropout voltage: 310mV at 150mA
    • High output accuracy: ±2.0% over temperature
    • µCap: stable with ceramic or tantalum capacitors
    • Excellent line and load regulation specifications
    • Zero off-mode current
    • Reverse battery protection
    • Reverse leakage protection
    • Thermal shutdown and current limit protection
    • IttyBitty® SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5235
Product Name Ultra-Low Quiescent Current 150mA uCap LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V50 - TLS850B0TB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details