Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MIC5166YML-TR MIC5166YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884752-MIC5166YML-TR Operating Temperature Range: -40°C ~ 125°C Features: DDR Terminator PMIC 10-MLF® (3x3) Package: 10-VFDFN Exposed Pad, 10-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5166 Categories: Integrated Circuits (ICs) Case / Package: 10-MLF® (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5166YMLTR, MIC5166YML TR, 576-4263-6, 576-4263-1, 576-4263-2
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884752-MIC5166YML-TR Operating Temperature Range: -40°C ~ 125°C Features: DDR Terminator PMIC 10-MLF® (3x3) Package: 10-VFDFN Exposed Pad, 10-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5166 Categories: Integrated Circuits (ICs) Case / Package: 10-MLF® (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5166YMLTR, MIC5166YML TR, 576-4263-6, 576-4263-1, 576-4263-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MIC5166YML-TR - 884752-MIC5166YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MIC5166YML-TR
884752-MIC5166YML-TR
PMIC - PMIC - Power Management - Specialized - MIC5166YML-TR 884752-MIC5166YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 884752-MIC5166YML-TR Operating Temperature Range: -40°C ~ 125°C Features: DDR Terminator PMIC 10-MLF® (3x3) Package: 10-VFDFN Exposed Pad, 10-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5166 Categories: Integrated Circuits (ICs) Case / Package: 10-MLF® (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5166YMLTR, MIC5166YML TR, 576-4263-6, 576-4263-1, 576-4263-2

Manufacturer: Microchip Technology
Win Source Part Number: 884752-MIC5166YML-TR
Operating Temperature Range: -40°C ~ 125°C
Features: DDR Terminator PMIC 10-MLF® (3x3)
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5166
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5166YMLTR, MIC5166YML TR, 576-4263-6, 576-4263-1, 576-4263-2

Buy Now Datasheet
Power Management - Specialized - MIC5166YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MIC5166YML-TR
Power Management - Specialized MIC5166YML-TR
DDR Terminator PMIC 10-MLF® (3x3)

DDR Terminator PMIC 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 884752-MIC5166YML-TR MIC5166YML-TR
Product Name PMIC - PMIC - Power Management - Specialized - MIC5166YML-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers