The MIC5020 is a current-sensing low-side MOSFET driver designed for applications such as motor control, switch-mode power supplies, and circuit breaker functions. It operates from 11V to 50V supply voltage and drives gate capacitances up to 2000pF with a rise/fall time of 175ns. The device includes TTL-compatible input with an internal pull-down resistor, overcurrent protection with a 50mV trip threshold, and gate-to-source voltage limitation to 15V. An open-collector fault output indicates overcurrent events, and an optional external capacitor on the CT pin adjusts the retry duty cycle from 20% to less than 1%. The component is housed in an 8-pin SOIC package.
The MIC5020 low-side MOSFET driver is designed to operate at frequencies greater than 100kHz (5kHz PWM for 2% to 100% duty cycle) and is an ideal choice for high-speed applications such as motor control, switch mode power supplies (SMPS), and applications using IGBTs. The MIC5020 can also operate as a circuit breaker with or without automatic retry. The MIC5020's maximum supply voltage lends itself to control applications using up to 50V. The MIC5020 can control MOSFETs that switch voltages greater than 50V.A rising or falling edge on the input results in a current source or sink pulse on the gate output. This output current pulse can turn on or off a 2000pF MOSFET in approximately 175ns. The MIC5020 then supplies a limited current (<2mA), if necessary, to maintain the output state.An overcurrent comparator with a trip voltage of 50mV makes the MIC5020 ideal for use with a current sensing MOSFET. An external low value resistor may be used instead of a sensing MOSFET for more precise overcurrent control. An optional external capacitor connected to the CT pin may be used to control the current shutdown duty cycle from 20% to <1%. A duty cycle from 20% to about 75% is possible with an optional pull-up resistor from CT to VDD. An open collector output provides a fault indication when the sense inputs are tripped.The MIC5020 is available in 8-pin SOIC package.Other members of the MIC502x series include the MIC5021 high-side driver and the MIC5022 half-bridge driver with a cross-conduction interlock.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5020 |
| Product Name | Current-Sensing Low Side MOSFET Driver |