Microchip Technology, Inc. Non-Inverting Low-Cost High or Low Side MOSFET Driver MIC5014

Description
MIC5014 and MIC5015 MOSFET drivers are designed for gate control of N-channel, enhancement-mode, power MOSFETs used as high-side or low-side switches. The MIC5014/5 can sustain an on-state output indefinitely. The MIC5014/5 operates from a 2.75V to 30V supply. In highside configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5014/5 has a TTL compatible control input. The MIC5014 is noninverting while the MIC5015 is inverting. The MIC5014/5 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5014/5 is protected against automotive load dump, reversed battery, and inductive load spikes of –20V. The driver’s overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5014 is an improved pin-for-pin compatible replacement in many MIC5011 applications. The MIC5014/5 is available in plastic 8-pin DIP and 8-pin SOIC pacakges. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL compatible input Withstands 60V transient (load dump) Reverse battery protected to -20V Inductive spike protected to -20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Inverting and noninverting versions
Description
MIC5014 and MIC5015 MOSFET drivers are designed for gate control of N-channel, enhancement-mode, power MOSFETs used as high-side or low-side switches. The MIC5014/5 can sustain an on-state output indefinitely. The MIC5014/5 operates from a 2.75V to 30V supply. In highside configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5014/5 has a TTL compatible control input. The MIC5014 is noninverting while the MIC5015 is inverting. The MIC5014/5 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5014/5 is protected against automotive load dump, reversed battery, and inductive load spikes of –20V. The driver’s overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5014 is an improved pin-for-pin compatible replacement in many MIC5011 applications. The MIC5014/5 is available in plastic 8-pin DIP and 8-pin SOIC pacakges. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL compatible input Withstands 60V transient (load dump) Reverse battery protected to -20V Inductive spike protected to -20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Inverting and noninverting versions
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5014 is a noninverting MOSFET driver designed for gate control of N-channel, enhancement-mode power MOSFETs in high-side or low-side switching applications. It operates from a 2.75V to 30V supply and features an internal charge pump that sustains a gate voltage up to 15V above the supply, enabling drive of logic-level or standard MOSFETs. The device withstands transient voltages up to 60V, reverse battery conditions to -20V, and inductive load spikes to -20V, with overvoltage shutdown at 35V. It includes TTL-compatible input with a 1µA pull-off current and an internal 15V gate clamp. Packaging is available in 8-pin plastic DIP and 8-pin SOIC. It meets automotive robustness requirements including load dump and reversed battery protection.

Datasheet Summary
Powered by GS/AI

The MIC5014 is a noninverting MOSFET driver designed for gate control of N-channel, enhancement-mode power MOSFETs in high-side or low-side switching applications. It operates from a 2.75V to 30V supply and features an internal charge pump that sustains a gate voltage up to 15V above the supply, enabling drive of logic-level or standard MOSFETs. The device withstands transient voltages up to 60V, reverse battery conditions to -20V, and inductive load spikes to -20V, with overvoltage shutdown at 35V. It includes TTL-compatible input with a 1µA pull-off current and an internal 15V gate clamp. Packaging is available in 8-pin plastic DIP and 8-pin SOIC. It meets automotive robustness requirements including load dump and reversed battery protection.

Suppliers

Company
Product
Description
Supplier Links
Non-Inverting Low-Cost High or Low Side MOSFET Driver - MIC5014 - Microchip Technology, Inc.
Chandler, AZ, United States
Non-Inverting Low-Cost High or Low Side MOSFET Driver
MIC5014
Non-Inverting Low-Cost High or Low Side MOSFET Driver MIC5014
MIC5014 and MIC5015 MOSFET drivers are designed for gate control of N-channel, enhancement-mode, power MOSFETs used as high-side or low-side switches. The MIC5014/5 can sustain an on-state output indefinitely. The MIC5014/5 operates from a 2.75V to 30V supply. In highside configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET. The MIC5014/5 has a TTL compatible control input. The MIC5014 is noninverting while the MIC5015 is inverting. The MIC5014/5 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V. The MIC5014/5 is protected against automotive load dump, reversed battery, and inductive load spikes of –20V. The driver’s overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions. The MIC5014 is an improved pin-for-pin compatible replacement in many MIC5011 applications. The MIC5014/5 is available in plastic 8-pin DIP and 8-pin SOIC pacakges. Additional Features +2.75V to +30V operation 100µA maximum supply current (5V supply) 15µA typical off-state current Internal charge pump TTL compatible input Withstands 60V transient (load dump) Reverse battery protected to -20V Inductive spike protected to -20V Overvoltage shutdown at 35V Internal 15V gate protection Minimum external parts Operates in high-side or low-side configurations 1µA control input pull-off Inverting and noninverting versions

MIC5014 and MIC5015 MOSFET drivers are designed for gate control of N-channel, enhancement-mode, power MOSFETs used as high-side or low-side switches. The MIC5014/5 can sustain an on-state output indefinitely.

The MIC5014/5 operates from a 2.75V to 30V supply. In highside configurations, the driver can control MOSFETs that switch loads of up to 30V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET.

The MIC5014/5 has a TTL compatible control input. The MIC5014 is noninverting while the MIC5015 is inverting. The MIC5014/5 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75V supply or a standard MOSFET from a 5V supply. The gate-to-source output voltage is internally limited to approximately 15V.

The MIC5014/5 is protected against automotive load dump, reversed battery, and inductive load spikes of –20V. The driver’s overvoltage shutdown feature turns off the external MOSFET at approximately 35V to protect the load against power supply excursions.

The MIC5014 is an improved pin-for-pin compatible replacement in many MIC5011 applications. The MIC5014/5 is available in plastic 8-pin DIP and 8-pin SOIC pacakges.

Additional Features

    • +2.75V to +30V operation
    • 100µA maximum supply current (5V supply)
    • 15µA typical off-state current
    • Internal charge pump
    • TTL compatible input
    • Withstands 60V transient (load dump)
    • Reverse battery protected to -20V
    • Inductive spike protected to -20V
    • Overvoltage shutdown at 35V
    • Internal 15V gate protection
    • Minimum external parts
    • Operates in high-side or low-side configurations
    • 1µA control input pull-off
    • Inverting and noninverting versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC5014
Product Name Non-Inverting Low-Cost High or Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers