Microchip Technology, Inc. Protected High or Low Side MOSFET Driver MIC5013

Description
The MIC5013 is an 8-pin MOSFET driver with over-current shutdown and a fault flag. It is designed to drive the gate of an N-channel power MOSFET above the supply rail high-side power switch applications. The MIC5013 is compatible with standard or current-sensing power MOSFETs in both high- and low-side driver topologies. The MIC5013 charges a 1nF load in 60µs typical and protects the MOSFET from over-current conditions. The current sense trip point is fully programmable and a dynamic threshold allows high in-rush current loads to be started. A fault pin indicates when the MIC5013 has turned off the FET due to excessive current. Other members of the driver family include the MIC5011 minimum parts count driver and MIC5012 dual driver. Additional Features +7.0V to +32V operation Less than 1µA current in the "off" state Internal charge pump to drive the gate of an N-channel power FET above supply Available in small outline SOIC packages Internal zener clamp for gate protection 60µs typical turn-on time to 50% gate overdrive Programmable over-current sensing Dynamic current threshold for high in-rush loads Fault output pin indicates current faults Implements high- or low-side switches
Description
The MIC5013 is an 8-pin MOSFET driver with over-current shutdown and a fault flag. It is designed to drive the gate of an N-channel power MOSFET above the supply rail high-side power switch applications. The MIC5013 is compatible with standard or current-sensing power MOSFETs in both high- and low-side driver topologies. The MIC5013 charges a 1nF load in 60µs typical and protects the MOSFET from over-current conditions. The current sense trip point is fully programmable and a dynamic threshold allows high in-rush current loads to be started. A fault pin indicates when the MIC5013 has turned off the FET due to excessive current. Other members of the driver family include the MIC5011 minimum parts count driver and MIC5012 dual driver. Additional Features +7.0V to +32V operation Less than 1µA current in the "off" state Internal charge pump to drive the gate of an N-channel power FET above supply Available in small outline SOIC packages Internal zener clamp for gate protection 60µs typical turn-on time to 50% gate overdrive Programmable over-current sensing Dynamic current threshold for high in-rush loads Fault output pin indicates current faults Implements high- or low-side switches
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5013 is an 8-pin MOSFET driver designed to drive the gate of an N-channel power MOSFET in high- or low-side applications with integrated over-current protection and a fault flag. It operates from 7V to 32V supply and has less than 1µA standby current in the OFF state. An internal charge pump generates gate drive voltage above the supply rail, with a 12.5V typical zener clamp for gate protection. The device has a typical turn-on time of 60µs to charge a 1nF load and supports programmable over-current trip thresholds via an external resistor. A fault output pin indicates over-current events. It is available in 8-pin plastic DIP and SOIC packages, with an operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MIC5013 is an 8-pin MOSFET driver designed to drive the gate of an N-channel power MOSFET in high- or low-side applications with integrated over-current protection and a fault flag. It operates from 7V to 32V supply and has less than 1µA standby current in the OFF state. An internal charge pump generates gate drive voltage above the supply rail, with a 12.5V typical zener clamp for gate protection. The device has a typical turn-on time of 60µs to charge a 1nF load and supports programmable over-current trip thresholds via an external resistor. A fault output pin indicates over-current events. It is available in 8-pin plastic DIP and SOIC packages, with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Protected High or Low Side MOSFET Driver - MIC5013 - Microchip Technology, Inc.
Chandler, AZ, United States
Protected High or Low Side MOSFET Driver
MIC5013
Protected High or Low Side MOSFET Driver MIC5013
The MIC5013 is an 8-pin MOSFET driver with over-current shutdown and a fault flag. It is designed to drive the gate of an N-channel power MOSFET above the supply rail high-side power switch applications. The MIC5013 is compatible with standard or current-sensing power MOSFETs in both high- and low-side driver topologies. The MIC5013 charges a 1nF load in 60µs typical and protects the MOSFET from over-current conditions. The current sense trip point is fully programmable and a dynamic threshold allows high in-rush current loads to be started. A fault pin indicates when the MIC5013 has turned off the FET due to excessive current. Other members of the driver family include the MIC5011 minimum parts count driver and MIC5012 dual driver. Additional Features +7.0V to +32V operation Less than 1µA current in the "off" state Internal charge pump to drive the gate of an N-channel power FET above supply Available in small outline SOIC packages Internal zener clamp for gate protection 60µs typical turn-on time to 50% gate overdrive Programmable over-current sensing Dynamic current threshold for high in-rush loads Fault output pin indicates current faults Implements high- or low-side switches

The MIC5013 is an 8-pin MOSFET driver with over-current shutdown and a fault flag. It is designed to drive the gate of an N-channel power MOSFET above the supply rail high-side power switch applications. The MIC5013 is compatible with standard or current-sensing power MOSFETs in both high- and low-side driver topologies.

The MIC5013 charges a 1nF load in 60µs typical and protects the MOSFET from over-current conditions. The current sense trip point is fully programmable and a dynamic threshold allows high in-rush current loads to be started. A fault pin indicates when the MIC5013 has turned off the FET due to excessive current.

Other members of the driver family include the MIC5011 minimum parts count driver and MIC5012 dual driver.

Additional Features

    • +7.0V to +32V operation
    • Less than 1µA current in the "off" state
    • Internal charge pump to drive the gate of an N-channel power FET above supply
    • Available in small outline SOIC packages
    • Internal zener clamp for gate protection
    • 60µs typical turn-on time to 50% gate overdrive
    • Programmable over-current sensing
    • Dynamic current threshold for high in-rush loads
    • Fault output pin indicates current faults
    • Implements high- or low-side switches
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC5013
Product Name Protected High or Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data