The MIC5011 is a minimum parts count N-channel power MOSFET gate driver for high- or low-side switching applications. It operates from 4.75V to 32V and is available in 8-pin plastic DIP and SOIC packages. The device includes an internal charge pump to drive the gate above the supply voltage, with a typical turn-on time of 60μs using no external components and 25μs with two 1nF external capacitors. It features a 12.5V typical internal zener clamp for gate protection, less than 1μA standby current, and can drive multiple paralleled MOSFETs. The input threshold is 3.5V typical, with logic input current under 1μA. The device is rated for operation from -40°C to +85°C and meets standards for ESD sensitivity.
The MIC5011 is the "minimum parts count" member of the MIC501X driver family. These ICs are designed to drive the gate of an N-channel power MOSFET above the supply rail in high-side power switch applications. The 8-pin MIC5011 is extremely easy to use, requiring only a power FET and nominal supply decoupling to implement either a high- or low-side switch.
The MIC5011 charges a 1nF load in 60µs typical with no external components. Faster switching is achieved by adding two 1nF charge pump capacitors. Operation down to 4.75V allows the MIC5011 to drive standard MOSFETs in 5V low-side applications by boosting the gate voltage above the logic supply. In addition, multiple paralleled MOSFETs can be driven by a single MIC5011 for ultra-high current applications.
Other members of the driver family include the MIC5013 protected 8-pin driver.
For new designs, recommends the pin-compatible MIC5014 MOSFET driver.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5011 |
| Product Name | Minimum Parts High or Low Side MOSFET Driver |