IC LED DRVR LIN PWM 800MA 8SOIC Product overview: MIC4802YME from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4802YME can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 800mA 8-SOIC-EP
800mA Single Channel WLED Driver w/ Ultr
800mA Single Channel WLED Driver w/ Ultr
800mA Single Channel WLED Driver w/ Ultr
Manufacturer: Microchip Technology
Win Source Part Number: 1076644-MIC4802YME
Packaging: Tube/Rail
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC LED DRVR LIN PWM 800MA 8SOIC
IC LED DRVR LIN DIM 800MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC4802YME | 576-3857-5-ND | 1770437 | 1770599P | 1076644-MIC4802YME | MIC4802YME | MIC4802YME |
| Product Name | 800MA LED Driver IC | LED Drivers | LED Driver ICs | LED Driver ICs | PMIC - PMIC - LED Drivers - MIC4802YME | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tube | Soic | SOIC | 8-SOIC-EP | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |